Weiler Abrasives 5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole 51129

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole
51129
5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole 51129
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Supplier's Site Datasheet
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Coarse Grade - 5 in Diameter - 7/8 in Center Hole - 51129 - 012382-51129 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Coarse Grade - 5 in Diameter - 7/8 in Center Hole - 51129
012382-51129
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Coarse Grade - 5 in Diameter - 7/8 in Center Hole - 51129 012382-51129
Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51129 having a coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51129 having a coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51129 012382-51129
Product Name 5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Coarse Grade - 5 in Diameter - 7/8 in Center Hole - 51129
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.650 inch (16.51 mm) 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166911 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details