Weiler Abrasives 4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51123

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut
51123
4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51123
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51123 - 012382-51123 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51123
012382-51123
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51123 012382-51123
Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51123 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51123 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51123 012382-51123
Product Name 4-1/2" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51123
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Merit SC Coarse TS (Type II) Quick-Change Cloth Disc - 08834165254 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details