Weiler Abrasives 4" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8" Arbor Hole 51105

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8" Arbor Hole
51105
4" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8" Arbor Hole 51105
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Supplier's Site Datasheet
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Medium Grade - 4 in Diameter - 5/8 in Center Hole - 51105 - 012382-51105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Medium Grade - 4 in Diameter - 5/8 in Center Hole - 51105
012382-51105
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Medium Grade - 4 in Diameter - 5/8 in Center Hole - 51105 012382-51105
Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51105 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 15000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51105 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 15000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51105 012382-51105
Product Name 4" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8" Arbor Hole Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Medium Grade - 4 in Diameter - 5/8 in Center Hole - 51105
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.500 inch (12.7 mm) 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461209 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details