50936 -- 2" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE S MOUNT, 120Z
Weiler Abrasives
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 120Z
50936
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 120Z
50936
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50936 |
|
Product Name
|
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 120Z |
|
Applications & Materials Abraded
|
Grinding
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
2.00 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Disc / Backing Type
Fibre
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting
Bore or Center Mount
View Details
Applications & Materials Abraded
Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD
0.98 inch (25 mm)
View Details
Walter Surface Technologies
Applications & Materials Abraded
Metalworking
Outer / OD
4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Applications & Materials Abraded
Grinding
Features
DiscRoll
Outer / OD
5.00 inch (127 mm)
View Details