50933 -- 2" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE S MOUNT, 40Z
Weiler Abrasives
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z
50933
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z
50933
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50933 |
|
Product Name
|
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z |
|
Applications & Materials Abraded
|
Grinding
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
2.00 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications & Materials Abraded
General purpose & stainless steel
Outer / OD
4.53 inch (115 mm)
Bore / Shank
0.875 inch (22.23 mm)
View Details
Disc / Backing Type
Cloth; Plastic
Applications & Materials Abraded
Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting
Bore or Center Mount
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
5.00 inch (127 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Applications & Materials Abraded
Grinding
Features
DiscRoll
Outer / OD
5.00 inch (127 mm)
View Details