Weiler Abrasives 3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z 50913

Description
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z
50913
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z 50913
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels.
  • Used on die grinders for smooth grinding and enhanced conformability in tight areas.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours.
  • Composite backing will not mark the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50913
Product Name 3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 40Z
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium TS (Type II) Quick-Change Cloth Disc - 08834166917 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
2 suppliers
Surface Finishing Sanding Discs - TWIST COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details