Weiler Abrasives 3" BobCat Mini Abrasive Flap Disc, Conical (TY29), Type S Mount, 80Z 50905

Description
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" BobCat Mini Abrasive Flap Disc, Conical (TY29), Type S Mount, 80Z
50905
3" BobCat Mini Abrasive Flap Disc, Conical (TY29), Type S Mount, 80Z 50905
The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels. Used on die grinders for smooth grinding and enhanced conformability in tight areas. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Composite backing will not mark the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • The threaded arbor S mount is compatible for use on both industry standard hub pads and S mount mandrels.
  • Used on die grinders for smooth grinding and enhanced conformability in tight areas.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • Composite backing will not mark the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50905
Product Name 3" BobCat Mini Abrasive Flap Disc, Conical (TY29), Type S Mount, 80Z
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461212 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794071-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details