Weiler Abrasives 6" Tiger Disc Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole 50649

Description
Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 40 grit abrasive grain is best for edge beveling, chamfering, weld grinding, and blending. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 40 grit abrasive grain is best for edge beveling, chamfering, weld grinding, and blending. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Tiger Disc Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole
50649
6" Tiger Disc Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole 50649
Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 40 grit abrasive grain is best for edge beveling, chamfering, weld grinding, and blending. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • 40 grit abrasive grain is best for edge beveling, chamfering, weld grinding, and blending.
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50649
Product Name 6" Tiger Disc Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 40Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.01 inch (51 mm)
Type Zirconium
Grit Size 100 # or Microns
View Details
Norton AO Coarse Fiber Disc - 66254400703 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 7.00 inch (178 mm)
View Details
Resin Fiber Disc - 742037-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
EB Diamond Disc - EB7007830 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details