Weiler Abrasives 4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 60Z, 7/8" Arbor Hole 50514

Description
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 60Z, 7/8" Arbor Hole
50514
4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 60Z, 7/8" Arbor Hole 50514
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Aluminum backing provides rigid support for maximum aggression and is recyclable.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50514
Product Name 4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 60Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 4199902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 13.98 inch (355 mm)
Bore / Shank 1.000 inch (25.4 mm)
View Details
Norton Metal A Type 01/41 High Speed Cut-Off Wheel - 07660705496 - 07660705496 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 14.00 inch (356 mm)
Type Aluminum Oxide
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details
4-1/2 Tiger Zirc RFD 50Z Grit 5/8-11 UNC - 59933 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details