Weiler Abrasives 7" Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut 50139

Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet
Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
7" Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut
50139
7" Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut 50139
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
  • Top coated for cool grinding, protecting high-value parts from heat discoloration.
  • Prevents loading on soft alloys like aluminum.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50139
Product Name 7" Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461186 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
9 Wolverine AO RFD 24AO Grit 7/8 Arbor Hole - 59541 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 9.00 inch (229 mm)
View Details
Abrasive Discs - 172368 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Applications & Materials Abraded Tile
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details