Weiler Abrasives 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 5/8"-11 UNC Nut 50135

Description
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Datasheet
Description
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 5/8
Cresco, PA, United States
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 5/8"-11 UNC Nut
50135
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 5/8"-11 UNC Nut 50135
Fast cutting action on aluminum, stainless steel and other hard-to-grind metals Cool Cutting Protecting High Value Parts from Heat Discoloration
  • Fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Cool Cutting Protecting High Value Parts from Heat Discoloration
Supplier's Site Datasheet
Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Medium Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50135 - 012382-50135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Medium Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50135
012382-50135
Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Medium Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50135 012382-50135
Weiler Saber Tooth non-woven Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50135 having a medium grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Saber Tooth non-woven Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50135 having a medium grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 50135 012382-50135
Product Name 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 5/8"-11 UNC Nut Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Medium Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50135
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 1.150 inch (29.21 mm) 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Metal AO Coarse Grit Fiber Disc - 07660702047 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details