Weiler Abrasives 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 60C, 5/8"-11 UNC Nut 50134

Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet
Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 60C, 5/8
Cresco, PA, United States
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 60C, 5/8"-11 UNC Nut
50134
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 60C, 5/8"-11 UNC Nut 50134
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
  • Top coated for cool grinding, protecting high-value parts from heat discoloration.
  • Prevents loading on soft alloys like aluminum.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50134
Product Name 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 60C, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 05539512521 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details