Weiler Abrasives 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut 50133

Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet
Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8
Cresco, PA, United States
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut
50133
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut 50133
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
  • Top coated for cool grinding, protecting high-value parts from heat discoloration.
  • Prevents loading on soft alloys like aluminum.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Supplier's Site Datasheet
Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50133 - 012382-50133 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50133
012382-50133
Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50133 012382-50133
Weiler Saber Tooth non-woven Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50133 having a coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Saber Tooth non-woven Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 50133 having a coarse grade. Weiler incorporates this ceramic material into the flap disc forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 13000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 50133 012382-50133
Product Name 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 40C, 5/8"-11 UNC Nut Weiler Saber Tooth Type 27 Non-Woven Ceramic Flap Disc - Coarse Grade - 4 1/2 in Diameter - 5/8 in Center Hole - 50133
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 1.150 inch (29.21 mm) 0.625 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163385 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Velcro Sanding Disc - QUICK-STEP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking
Mounting HookLoop
Outer / OD 4.50 to 6.00 inch (114 to 152 mm)
View Details