49070 -- 9" ROLLER COVER, 3/8" NAP, FOR SEMI-SMOOTH SURFACES
Weiler Abrasives
9" Roller Cover, 3/8" Nap, For Semi-smooth Surfaces
49070
Description
Roller cover is featured with pvc core
VORTEC PRO® grade
For Use on Semi-Smooth Painting Surface
Reliable and Efficient Rollers at a Value Price
Description
Roller cover is featured with pvc core
VORTEC PRO® grade
For Use on Semi-Smooth Painting Surface
Reliable and Efficient Rollers at a Value Price
Datasheet
Suppliers
9" Roller Cover, 3/8" Nap, For Semi-smooth Surfaces
49070
Roller cover is featured with pvc core
VORTEC PRO® grade
For Use on Semi-Smooth Painting Surface
Reliable and Efficient Rollers at a Value Price
- Roller cover is featured with pvc core
- VORTEC PRO® grade
- For Use on Semi-Smooth Painting Surface
- Reliable and Efficient Rollers at a Value Price
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49070 |
|
Product Name
|
9" Roller Cover, 3/8" Nap, For Semi-smooth Surfaces |
|
Length
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Artist (Detail, Forensic); Paint / Coating Brush
Width
1.22 inch (31 mm)
View Details
Length
9 inch (229 mm)
Width
2.4 inch (60.96 mm)
Applications
Facility Maintenance
View Details
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material
Synthetic Filament; Polyester
Length
7.5 inch (190 mm)
View Details