These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle.
We have six standard brushes in various width, trim length and overall length options.
These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 00310 |
| Product Name | Paint Brushes - Oval Sash Paint Brush |
| Brush Type / Shape | Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Oval Sash Paint Brush |
| Brush Filament / Fill Material | Natural Bristle / Hair; Pure Bristle |
| Length | 11 inch (279 mm) |