49063 -- 9" PREMIUM ROLLER COVER, 3/4" NAP, FOR ROUGH SURFACES
Weiler Abrasives
9" Premium Roller Cover, 3/4" Nap, for Rough Surfaces
49063
Description
Roller cover is featured with pvc core
Industrial grade
For Use on Semi-Smooth Painting Surface
Description
Roller cover is featured with pvc core
Industrial grade
For Use on Semi-Smooth Painting Surface
Datasheet
Suppliers
9" Premium Roller Cover, 3/4" Nap, for Rough Surfaces
49063
Roller cover is featured with pvc core
Industrial grade
For Use on Semi-Smooth Painting Surface
- Roller cover is featured with pvc core
- Industrial grade
- For Use on Semi-Smooth Painting Surface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49063 |
|
Product Name
|
9" Premium Roller Cover, 3/4" Nap, for Rough Surfaces |
|
Length
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Artist (Detail, Forensic); Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.3740 inch (9.5 mm)
View Details
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material
Synthetic Filament; Polyester
Length
7.25 inch (184 mm)
View Details
Length
9 inch (229 mm)
Width
2.25 inch (57.15 mm)
Applications
Facility Maintenance
View Details