Tanis Incorporated Paint Brushes - Polyester Chip Paint Brush 00251

Description
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.
Description
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Polyester Chip Paint Brush - 00251 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Polyester Chip Paint Brush
00251
Paint Brushes - Polyester Chip Paint Brush 00251
This disposable brush is manufactured with Polyester fill and a plastic handle. We offer six standard brushes available with two trim lengths, various widths and two overall lengths. These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

This disposable brush is manufactured with Polyester fill and a plastic handle.

We offer six standard brushes available with two trim lengths, various widths and two overall lengths.

These brushes are typically used for general industrial cleaning and painting applications where a disposable paint brush is necessary.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00251
Product Name Paint Brushes - Polyester Chip Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Polyester Chip Paint Brush
Brush Filament / Fill Material Synthetic Filament; Polyester
Length 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires with Ring -  - Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Regular FybRglass® Wheel - AE0058 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details
Dock Leveler Seal - B290CLA10BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 1 inch (25.4 mm)
Applications Sealing Gaps
View Details
Twisted Brushes - Condenser Tube Brushes - 09306 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.5 inch (190 mm)
View Details