49025 -- 4" MINI-KOTER, ROLLER FRAME & 3/8" NAP ROLLER COVER
Weiler Abrasives
4" Mini-Koter, Roller Frame & 3/8" Nap Roller Cover
49025
Description
Ideal for trim and touch-up
Ideal for Trim and Touch-Up
Can Be Used With All Paints
Description
Ideal for trim and touch-up
Ideal for Trim and Touch-Up
Can Be Used With All Paints
Datasheet
Suppliers
4" Mini-Koter, Roller Frame & 3/8" Nap Roller Cover
49025
Ideal for trim and touch-up
Ideal for Trim and Touch-Up
Can Be Used With All Paints
- Ideal for trim and touch-up
- Ideal for Trim and Touch-Up
- Can Be Used With All Paints
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Paint Brushes and Applicators |
|
Product Number
|
49025 |
|
Product Name
|
4" Mini-Koter, Roller Frame & 3/8" Nap Roller Cover |
|
Length
|
16.5 inch (419 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.95 inch (75 mm)
View Details
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Pure Bristle
Length
9.5 inch (241 mm)
View Details
Length
9 inch (229 mm)
Width
2.25 inch (57.15 mm)
Applications
Facility Maintenance
View Details