Tanis Incorporated Paint Brushes - Oval Sash Paint Brush 00304

Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.
Description
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Paint Brushes - Oval Sash Paint Brush - 00304 - Tanis Incorporated
Delafield, WI, USA
Paint Brushes - Oval Sash Paint Brush
00304
Paint Brushes - Oval Sash Paint Brush 00304
These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle.

We have six standard brushes in various width, trim length and overall length options.

These brushes are ideal for removing metal chips in parts cleaning applications, especially in high temperature applications.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00304
Product Name Paint Brushes - Oval Sash Paint Brush
Brush Type / Shape Paint / Coating Brush; Other Type / Shape; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material Natural Bristle / Hair; Pure Bristle
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BR1/F Eraser Fine Stick Brush - AA0022 - Eraser Company, Inc.
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Brush Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details