44736 -- EXTERNAL TUBE FITTING BRUSH, 5/8" O.D., 1/4" STEM
Weiler Abrasives
External Tube Fitting Brush, 5/8" O.D., 1/4" Stem
44736
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Suppliers
External Tube Fitting Brush, 5/8" O.D., 1/4" Stem
44736
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
- Mounts to a hand drill for fast results
- 1/4 in stem diameter
- 2000 rpm
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44736 |
|
Product Name
|
External Tube Fitting Brush, 5/8" O.D., 1/4" Stem |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
1.8 inch (45.72 mm)
|
|
Width
|
1.8 inch (45.72 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.3740 inch (9.5 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Walter Surface Technologies
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 rpm
View Details