44735 -- EXTERNAL TUBE FITTING BRUSH, 1/2" O.D., 1/4" STEM
Weiler Abrasives
External Tube Fitting Brush, 1/2" O.D., 1/4" Stem
44735
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Description
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
Suppliers
External Tube Fitting Brush, 1/2" O.D., 1/4" Stem
44735
Mounts to a hand drill for fast results
1/4 in stem diameter
2000 rpm
- Mounts to a hand drill for fast results
- 1/4 in stem diameter
- 2000 rpm
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44735 |
|
Product Name
|
External Tube Fitting Brush, 1/2" O.D., 1/4" Stem |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
1.5 inch (38.1 mm)
|
|
Width
|
1.5 inch (38.1 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details