44438 -- 12" DECK SCRUB BRUSH, POLYPROPYLENE FILL
Weiler Abrasives
12" Deck Scrub Brush, Polypropylene Fill
44438
Description
One threaded and one tapered handle hole
For use with 44018 and 44020 handles and braces
Ideal for Food Service
Designed for High Temperature Cleaning
Description
One threaded and one tapered handle hole
For use with 44018 and 44020 handles and braces
Ideal for Food Service
Designed for High Temperature Cleaning
Suppliers
12" Deck Scrub Brush, Polypropylene Fill
44438
One threaded and one tapered handle hole
For use with 44018 and 44020 handles and braces
Ideal for Food Service
Designed for High Temperature Cleaning
- One threaded and one tapered handle hole
- For use with 44018 and 44020 handles and braces
- Ideal for Food Service
- Designed for High Temperature Cleaning
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44438 |
|
Product Name
|
12" Deck Scrub Brush, Polypropylene Fill |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polypropylene
|
|
Length
|
12 inch (305 mm)
|
|
Width
|
3.25 inch (82.55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.5000 inch (12.7 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Flat Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details