44017 -- 20" UTILITY SCRUB BRUSH, WHITE TAMPICO FILL, LONG HANDLE, WOOD BLOCK
Weiler Abrasives
20" Utility Scrub Brush, White Tampico Fill, Long Handle, Wood Block
44017
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Description
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
Datasheet
Suppliers
20" Utility Scrub Brush, White Tampico Fill, Long Handle, Wood Block
44017
Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
Wood Block
- Ideal for General Scrubbing in Factories, Kitchens, Institutions, Etc.
- Wood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44017 |
|
Product Name
|
20" Utility Scrub Brush, White Tampico Fill, Long Handle, Wood Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
6000 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Walter Surface Technologies
Specific Product Type / Shape
Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Width
0.6250 inch (15.87 mm)
View Details