Weiler Abrasives 16" Garage Brush, Palmyra Fill 42021

Description
Deck brush head Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces Lacquered Hardwood Block
Datasheet
Description
Deck brush head Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces Lacquered Hardwood Block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16
Cresco, PA, United States
16" Garage Brush, Palmyra Fill
42021
16" Garage Brush, Palmyra Fill 42021
Deck brush head Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces Lacquered Hardwood Block
  • Deck brush head
  • Ideal for Sweeping Heavy, Caked Dirt and Debris on Rough Surfaces
  • Lacquered Hardwood Block
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 42021
Product Name 16" Garage Brush, Palmyra Fill
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Palmyra
Applications Facility Maintenance
Length 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brooms - 8988248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Shape Broom
Brush Filament / Fill Material Specialty Blend / Other; Pet
Applications Indoor
View Details
Specs
Type / Shape Broom
Applications Cleaning and Surface Conditioning
View Details
18
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polypropylene
Applications Facility Maintenance
View Details