3922 -- NYLOX METAL ADAPTERS, 5-1/4" TO 1" ARBOR HOLE
Weiler Abrasives
Nylox Metal Adapters, 5-1/4" to 1" Arbor Hole
3922
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 5-1/4" Arbor Hole to a 1" Arbor Hole
Description
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 5-1/4" Arbor Hole to a 1" Arbor Hole
Suppliers
Nylox Metal Adapters, 5-1/4" to 1" Arbor Hole
3922
Use with 3-1/4 in ID wheels, when mounting only one wheel
Used in Pairs and Priced Per Pair
For Adapting a 5-1/4" Arbor Hole to a 1" Arbor Hole
- Use with 3-1/4 in ID wheels, when mounting only one wheel
- Used in Pairs and Priced Per Pair
- For Adapting a 5-1/4" Arbor Hole to a 1" Arbor Hole
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
3922 |
|
Product Name
|
Nylox Metal Adapters, 5-1/4" to 1" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Length
36.22 inch (920 mm)
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Applications
Cleaning and Surface Conditioning
Product / Material Worked
Metalworking
View Details