Weiler Abrasives 6" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 7/8" Arbor Hole 31441

Description
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
Description
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 7/8" Arbor Hole
31441
6" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 7/8" Arbor Hole 31441
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
  • High cut rate and consistent performance at a good value.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • High density flap design is conformable to irregular surfaces.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on steel, cast iron and general use.
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 31441
Product Name 6" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166414 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
7
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
View Details
2 suppliers