Weiler Abrasives 4-1/2" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole 31387

Description
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
Datasheet
Description
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
4-1/2" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole
31387
4-1/2" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole 31387
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
  • High cut rate and consistent performance at a good value.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • High density flap design is conformable to irregular surfaces.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on steel, cast iron and general use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 31387
Product Name 4-1/2" Wolverine High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168441 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
9 Wolverine AO RFD 80AO Grit 7/8 Arbor Hole - 59547 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 9.00 inch (229 mm)
View Details