21414 -- 3/8" HAND TUBE BRUSH, .004" STAINLESS STEEL FILL, 2" BRUSH LENGTH
Weiler Abrasives
3/8" Hand Tube Brush, .004" Stainless Steel Fill, 2" Brush Length
21414
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
3/8" Hand Tube Brush, .004" Stainless Steel Fill, 2" Brush Length
21414
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21414 |
|
Product Name
|
3/8" Hand Tube Brush, .004" Stainless Steel Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel
|
|
Length
|
7 inch (178 mm)
|
|
Width
|
0.3800 inch (9.65 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Stiff
Length
16.14 inch (410 mm)
Applications
Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details