21097 -- 1/2" HAND TUBE BRUSH, .006" STEEL WIRE FILL, 2" BRUSH LENGTH
Weiler Abrasives
1/2" Hand Tube Brush, .006" Steel Wire Fill, 2" Brush Length
21097
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Description
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
Datasheet
Suppliers
1/2" Hand Tube Brush, .006" Steel Wire Fill, 2" Brush Length
21097
Ideal for hand use
Straight wire fill allows for easy manual insertion into inside diameter
Loop handle
- Ideal for hand use
- Straight wire fill allows for easy manual insertion into inside diameter
- Loop handle
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21097 |
|
Product Name
|
1/2" Hand Tube Brush, .006" Steel Wire Fill, 2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
8 inch (203 mm)
|
|
Width
|
0.5000 inch (12.7 mm)
|
|
Applications
|
Facility Maintenance
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1 to 2 inch (25.4 to 50.8 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Walter Surface Technologies
Specific Product Type / Shape
Other Type / Shape; Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
View Details