17615V -- 3" STEM-MOUNTED CRIMPED WIRE WHEEL, .008" STEEL FILL, 1/4" STEM , VENDING READY
Weiler Abrasives
3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem , Vending Ready
17615V
Description
Provide a Very Flexible Brushing Action
Description
Provide a Very Flexible Brushing Action
Datasheet
Suppliers
3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem , Vending Ready
17615V
Provide a Very Flexible Brushing Action
- Provide a Very Flexible Brushing Action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
17615V |
|
Product Name
|
3" Stem-Mounted Crimped Wire Wheel, .008" Steel Fill, 1/4" Stem , Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
2.85 inch (72.39 mm)
|
|
Width
|
2.95 inch (74.93 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
1.85 inch (46.99 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details