10379 -- NICKEL-PLATED CUP END BRUSH 1", .0104" STAINLESS STEEL CRIMPED WIRE FILL
Weiler Abrasives
Nickel-Plated Cup End Brush 1", .0104" Stainless Steel Crimped Wire Fill
10379
Description
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Description
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Datasheet
Suppliers
Nickel-Plated Cup End Brush 1", .0104" Stainless Steel Crimped Wire Fill
10379
A solid end construction
Very flexible brushing action
Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
- A solid end construction
- Very flexible brushing action
- Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10379 |
|
Product Name
|
Nickel-Plated Cup End Brush 1", .0104" Stainless Steel Crimped Wire Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
1.85 inch (46.99 mm)
|
|
Width
|
7 inch (178 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
5.91 inch (150 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
6 inch (152 mm)
Width
6 inch (152 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details