Weiler Abrasives 2" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem 14319

Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
Description
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem
14319
2" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem 14319
Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications Featuring a 1/4 in stem for use on air tools For light to medium duty, general purpose applications
  • Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills
  • Smaller diameter cup brushes which provide flexible brushing action and consistent performance for more demanding light duty cleaning applications
  • Featuring a 1/4 in stem for use on air tools
  • For light to medium duty, general purpose applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 14319
Product Name 2" Crimped Wire Utility Cup Brush, .0118" Stainless Steel Fill, 1/4" Stem
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.3 inch (58.42 mm)
Width 2.25 inch (57.15 mm)
Trim Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Outer / OD 2.95 inch (75 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Controlled Flare Crimped Wire End Brush 1
Specs
Specific Product Type / Shape End Brush; Flare Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.2 inch (30.48 mm)
View Details