13232V -- ROUGHNECK JR. 4-1/2" STRINGER BEAD WIRE WHEEL, .020" STEEL FILL, 5/8"-11 UNC NUT, VENDING READY
Weiler Abrasives
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13232V
Description
The go to for high-performance weld cleaning
Description
The go to for high-performance weld cleaning
Suppliers
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready
13232V
The go to for high-performance weld cleaning
- The go to for high-performance weld cleaning
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13232V |
|
Product Name
|
Roughneck Jr. 4-1/2" Stringer Bead Wire Wheel, .020" Steel Fill, 5/8"-11 UNC Nut, Vending Ready |
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4.45 inch (113 mm)
|
|
Width
|
4.4 inch (112 mm)
|
|
Trim Length
|
0.8125 inch (20.64 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
20000 rpm
Outer / OD
1.18 inch (30 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel; Metal Wire
Length
12 inch (305 mm)
View Details