14066 -- 6" CRIMPED WIRE CUP BRUSH , .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
6" Crimped Wire Cup Brush , .014" Steel Fill, 5/8"-11 UNC Nut
14066
Description
For Light to Medium Duty, General Purpose Applications
With Internal Nut
Description
For Light to Medium Duty, General Purpose Applications
With Internal Nut
Datasheet
Suppliers
6" Crimped Wire Cup Brush , .014" Steel Fill, 5/8"-11 UNC Nut
14066
For Light to Medium Duty, General Purpose Applications
With Internal Nut
- For Light to Medium Duty, General Purpose Applications
- With Internal Nut
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
14066 |
|
Product Name
|
6" Crimped Wire Cup Brush , .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.85 inch (72.39 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details