13423 -- KNOT WIRE BEVEL BRUSH 4", .020" STEEL FILL, M14 X 2.0 NUT
Weiler Abrasives
Knot Wire Bevel Brush 4", .020" Steel Fill, M14 x 2.0 Nut
13423
Description
Saucer-shaped radial wheels which provide a heavy duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
Description
Saucer-shaped radial wheels which provide a heavy duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
Suppliers
Knot Wire Bevel Brush 4", .020" Steel Fill, M14 x 2.0 Nut
13423
Saucer-shaped radial wheels which provide a heavy duty brushing action with some flexibility
Ideal for cleaning filet welds and into corners
- Saucer-shaped radial wheels which provide a heavy duty brushing action with some flexibility
- Ideal for cleaning filet welds and into corners
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13423 |
|
Product Name
|
Knot Wire Bevel Brush 4", .020" Steel Fill, M14 x 2.0 Nut |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4.05 inch (103 mm)
|
|
Trim Length
|
0.7500 inch (19.05 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Natural coco
Applications
Commercial, industrial
View Details
Walter Surface Technologies
Specific Product Type / Shape
Cylinder / Roller Brush; Disc Brush
Brush Filament / Fill Material
Metal Wire
Width
0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details