13244 -- 3" CRIMPED WIRE CUP BRUSH, .014" STEEL FILL, 1/2"-13 UNC NUT
Weiler Abrasives
3" Crimped Wire Cup Brush, .014" Steel Fill, 1/2"-13 UNC Nut
13244
Description
For Light to Medium Duty, General Purpose Applications
Description
For Light to Medium Duty, General Purpose Applications
Datasheet
Suppliers
3" Crimped Wire Cup Brush, .014" Steel Fill, 1/2"-13 UNC Nut
13244
For Light to Medium Duty, General Purpose Applications
- For Light to Medium Duty, General Purpose Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
13244 |
|
Product Name
|
3" Crimped Wire Cup Brush, .014" Steel Fill, 1/2"-13 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
3.05 inch (77.47 mm)
|
|
Width
|
2.8 inch (71.12 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
End Brush; Flare Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.05 inch (52.07 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Length
4 inch (102 mm)
View Details