10023 -- 1" CRIMPED WIRE END BRUSH, .014" STAINLESS STEEL FILL
Weiler Abrasives
1" Crimped Wire End Brush, .014" Stainless Steel Fill
10023
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Description
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Datasheet
Suppliers
1" Crimped Wire End Brush, .014" Stainless Steel Fill
10023
A solid end construction
Very flexible brushing action
Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
- A solid end construction
- Very flexible brushing action
- Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10023 |
|
Product Name
|
1" Crimped Wire End Brush, .014" Stainless Steel Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
2.75 inch (69.85 mm)
|
|
Width
|
1.25 inch (31.75 mm)
|
|
Trim Length
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
End Brush
Applications
Cleaning and Surface Conditioning
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
10 inch (254 mm)
Width
10 inch (254 mm)
View Details