Weiler Abrasives Standard Twist Knot Wire Wheel 4", .014" Steel Fill, M10x1.25 Nut 13100

Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 7/16 in T at face plate
Datasheet
Description
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 7/16 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Twist Knot Wire Wheel 4
Cresco, PA, United States
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, M10x1.25 Nut
13100
Standard Twist Knot Wire Wheel 4", .014" Steel Fill, M10x1.25 Nut 13100
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 7/16 in T at face plate
  • Provide heavy duty brushing action with some flexibility
  • Ideal for demanding cleaning applications on somewhat irregular surfaces
  • 7/16 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 13100
Product Name Standard Twist Knot Wire Wheel 4", .014" Steel Fill, M10x1.25 Nut
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 3.9 inch (99.06 mm)
Width 3.85 inch (97.79 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 302963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD 2.76 inch (70 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
8
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
3/4" x 1/4" HP .020 Carbon Crimp Wire End Brush - DW49002 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details