Weiler Abrasives 6" Double Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut 12916

Description
Provides very aggressive brushing while still maintaining some flexibility Ideal for severe cleaning applications Suitable for right angle grinder tool usage
Datasheet
Description
Provides very aggressive brushing while still maintaining some flexibility Ideal for severe cleaning applications Suitable for right angle grinder tool usage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Double Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
12916
6" Double Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut 12916
Provides very aggressive brushing while still maintaining some flexibility Ideal for severe cleaning applications Suitable for right angle grinder tool usage
  • Provides very aggressive brushing while still maintaining some flexibility
  • Ideal for severe cleaning applications
  • Suitable for right angle grinder tool usage
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 12916
Product Name 6" Double Row Knot Wire Cup Brush, .023" Steel Fill, 5/8"-11 UNC Nut
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 6.4 inch (163 mm)
Width 6.4 inch (163 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.2 inch (30.48 mm)
View Details