12866 -- 6" SINGLE ROW KNOT WIRE CUP BRUSH, .035" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
6" Single Row Knot Wire Cup Brush, .035" Steel Fill, 5/8"-11 UNC Nut
12866
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Description
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
Datasheet
Suppliers
6" Single Row Knot Wire Cup Brush, .035" Steel Fill, 5/8"-11 UNC Nut
12866
Provide heavy duty brushing action with some flexibility
Ideal for demanding cleaning applications on relatively flat surfaces
- Provide heavy duty brushing action with some flexibility
- Ideal for demanding cleaning applications on relatively flat surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12866 |
|
Product Name
|
6" Single Row Knot Wire Cup Brush, .035" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
6.4 inch (163 mm)
|
|
Width
|
6.4 inch (163 mm)
|
|
Trim Length
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Cleaning and Surface Conditioning; Surface Preparation
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
1.35 inch (34.29 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details