12756 -- 4" DOUBLE ROW KNOT WIRE CUP BRUSH, .014" STEEL FILL, 5/8"-11 UNC NUT
Weiler Abrasives
4" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
12756
Description
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
Ideal for Severe Cleaning Applications
Description
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
Ideal for Severe Cleaning Applications
Datasheet
Suppliers
4" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut
12756
Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
Ideal for Severe Cleaning Applications
- Provides Very Aggressive Brushing While Still Maintaining Some Flexibility
- Ideal for Severe Cleaning Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
12756 |
|
Product Name
|
4" Double Row Knot Wire Cup Brush, .014" Steel Fill, 5/8"-11 UNC Nut |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4.1 inch (104 mm)
|
|
Width
|
4.1 inch (104 mm)
|
|
Trim Length
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Applications
Hand cleaning
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.95 inch (74.93 mm)
View Details