Weiler Abrasives 1-1/8" Banded Knot Wire End Brush, .020" Steel Fill 11141

Description
Pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Used with die grinders, right angle air die grinders 3-1/4 in height Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action
Datasheet
Description
Pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Used with die grinders, right angle air die grinders 3-1/4 in height Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/8
Cresco, PA, United States
1-1/8" Banded Knot Wire End Brush, .020" Steel Fill
11141
1-1/8" Banded Knot Wire End Brush, .020" Steel Fill 11141
Pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides a very aggressive, controlled brushing action Used with die grinders, right angle air die grinders 3-1/4 in height Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed Provides a Very Aggressive, Controlled Brushing Action
  • Pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides a very aggressive, controlled brushing action
  • Used with die grinders, right angle air die grinders
  • 3-1/4 in height
  • Pair of Bands Around the Fill to Reduce the Exposed Trim Length and Limit Brush Flaring at Operating speed
  • Provides a Very Aggressive, Controlled Brushing Action
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11141
Product Name 1-1/8" Banded Knot Wire End Brush, .020" Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 2.55 inch (64.77 mm)
Width 1.15 inch (29.21 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
6
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 6.4 inch (163 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details