Weiler Abrasives 1/2" Crimped Wire End Brush, .005" Brass Fill 10158

Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet
Description
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Cresco, PA, United States
1/2" Crimped Wire End Brush, .005" Brass Fill
10158
1/2" Crimped Wire End Brush, .005" Brass Fill 10158
A solid end construction Very flexible brushing action Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas For use with drills, drill presses, die and right angle die grinder power tools
  • A solid end construction
  • Very flexible brushing action
  • Ideal for more demanding light duty cleaning applications in corners and hard-to-reach areas
  • For use with drills, drill presses, die and right angle die grinder power tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 10158
Product Name 1/2" Crimped Wire End Brush, .005" Brass Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 2.45 inch (62.23 mm)
Width 1 inch (25.4 mm)
Trim Length 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Wheel Brush - 48-52-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details