10032 -- 1-1/8" KNOT WIRE END BRUSH, .020" STAINLESS STEEL FILL
Weiler Abrasives
1-1/8" Knot Wire End Brush, .020" Stainless Steel Fill
10032
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for more demanding cleaning applications in recessed areas
Description
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for more demanding cleaning applications in recessed areas
Datasheet
Suppliers
1-1/8" Knot Wire End Brush, .020" Stainless Steel Fill
10032
Hollow End and Heavy-Duty Brushing Action with Some Flexibility
Ideal for more demanding cleaning applications in recessed areas
- Hollow End and Heavy-Duty Brushing Action with Some Flexibility
- Ideal for more demanding cleaning applications in recessed areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
10032 |
|
Product Name
|
1-1/8" Knot Wire End Brush, .020" Stainless Steel Fill |
|
Specific Product Type / Shape
|
End Brush
|
|
Brush Filament / Fill Material
|
Steel; Stainless Steel; Metal Wire
|
|
Length
|
1.15 inch (29.21 mm)
|
|
Width
|
7.3 inch (185 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Delamo Manufacturing, Inc.
Specific Product Type / Shape
Scrub / Washout
Applications
Floor / Scrubbing Machine
View Details