Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand brushes.
. WEI-10010 Manufacturer Part Number: 10010
Weiler Abrasives | Reid Supply | |
---|---|---|
Product Category | Industrial Brushes | Industrial Brushes |
Product Number | 10010 | WEI-10010 |
Product Name | 1" Crimped Wire End Brush, .0104" Steel Fill | Brush |
Specific Product Type / Shape | End Brush | End Brush; End Brush |
Brush Filament / Fill Material | Steel; Metal Wire | Steel; Metal Wire; Specialty Blend / Other; Steel |
Length | 2.75 inch (69.85 mm) | |
Width | 1.45 inch (36.83 mm) | |
Trim Length | 1 inch (25.4 mm) |