Maryland Brush Company, Inc. K4020SN, 4 Inch Stringer Bead Twist Knot Wheel 43112

Description
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K4020SN, 4 inch Stringer Bead Twist Knot Wheel, 4 inch x 3/16 inch x 5/8 inch - 11 Thd, .020 SS, 32 Knot
Datasheet
Description
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K4020SN, 4 inch Stringer Bead Twist Knot Wheel, 4 inch x 3/16 inch x 5/8 inch - 11 Thd, .020 SS, 32 Knot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
K4020SN, 4 Inch Stringer Bead Twist Knot Wheel - 43112 - Maryland Brush Company, Inc.
Baltimore, MD, USA
K4020SN, 4 Inch Stringer Bead Twist Knot Wheel
43112
K4020SN, 4 Inch Stringer Bead Twist Knot Wheel 43112
Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes. Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must. Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes. Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position. K4020SN, 4 inch Stringer Bead Twist Knot Wheel, 4 inch x 3/16 inch x 5/8 inch - 11 Thd, .020 SS, 32 Knot

Isotemp®, Stringer Bead Twist (Narrow Face) Knot Type Wire Wheels feature our most aggressive and stable narrow face, full length cable twist, positive wrap-around hold on knot position, and generally offer more knot selections for each wheel size than Cable Twist or Standard Twist, Knot Type Wire Wheel brushes.

Capco® Encapsulated Isotemp® Stringer Bead (Narrow Face) Crimped Wire Wheel features our most aggressive crimped wire fully encapsulated in our unique Capco® material. Perfect when control and precision are a must.

Isotemp® Cable Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable face (slightly wider than the Stringer Bead), full length cable twist, positive wrap-around hold on knot position and generally offer more knot selections for each wheel size than Standard Twist Knot Type Wire Wheel brushes.

Isotemp® Standard Twist (Medium Face) Knot Type Wire Wheels feature an aggressive and stable medium face and positive wrap-around hold on knot position.

K4020SN, 4 inch Stringer Bead Twist Knot Wheel, 4 inch x 3/16 inch x 5/8 inch - 11 Thd, .020 SS, 32 Knot

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 43112
Product Name K4020SN, 4 Inch Stringer Bead Twist Knot Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
Trim Length 1 inch (25.4 mm)
Rotary Speed 20000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
RCA TAPE BRUSH -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Brush Type / Shape Other Type / Shape
View Details
Therm-L-Brush™ - F580CLA25BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details