08534V -- 4" CABLE TWIST KNOT WIRE WHEEL, .020" STEEL FILL, 1/2"-3/8" ARBOR HOLE, VENDING READY
Weiler Abrasives
4" Cable Twist Knot Wire Wheel, .020" Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready
08534V
Description
Provide heavy-duty brushing action on relatively smooth surfaces.
Description
Provide heavy-duty brushing action on relatively smooth surfaces.
Datasheet
Suppliers
4" Cable Twist Knot Wire Wheel, .020" Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready
08534V
Provide heavy-duty brushing action on relatively smooth surfaces.
- Provide heavy-duty brushing action on relatively smooth surfaces.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
08534V |
|
Product Name
|
4" Cable Twist Knot Wire Wheel, .020" Steel Fill, 1/2"-3/8" Arbor Hole, Vending Ready |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
4 inch (102 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
12500 rpm
View Details
Specific Product Type / Shape
End Brush; Flare Brush
Brush Filament / Fill Material
Steel; Metal Wire
Length
2.2 inch (55.88 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details