Weforma Dämpfungstechnik GmbH Stainless Steel Gas Springs WM-GVA-28

Description
Application: Food industry, Chemicals, Seawater Installation position: Recommendation: piston rod downwards Material: high-quality stainless steel (V4A, AISI No. 316L) Filling medium: Nitrogen oil Temperaure: -30°C – +80°C RoHS - conform: Directive 2002/95/EC Piston rod: ø 14mm / Housing: ø 28mm Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650 Force: 150 -2500 N
Description
Application: Food industry, Chemicals, Seawater Installation position: Recommendation: piston rod downwards Material: high-quality stainless steel (V4A, AISI No. 316L) Filling medium: Nitrogen oil Temperaure: -30°C – +80°C RoHS - conform: Directive 2002/95/EC Piston rod: ø 14mm / Housing: ø 28mm Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650 Force: 150 -2500 N

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Gas Springs - WM-GVA-28 - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Stainless Steel Gas Springs
WM-GVA-28
Stainless Steel Gas Springs WM-GVA-28
Application: Food industry, Chemicals, Seawater Installation position: Recommendation: piston rod downwards Material: high-quality stainless steel (V4A, AISI No. 316L) Filling medium: Nitrogen oil Temperaure: -30°C – +80°C RoHS - conform: Directive 2002/95/EC Piston rod: ø 14mm / Housing: ø 28mm Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650 Force: 150 -2500 N
  • Application: Food industry, Chemicals, Seawater
  • Installation position: Recommendation: piston rod downwards
  • Material: high-quality stainless steel (V4A, AISI No. 316L)
  • Filling medium: Nitrogen oil
  • Temperaure: -30°C – +80°C
  • RoHS - conform: Directive 2002/95/EC

Piston rod: Ø 14mm / Housing: Ø 28mm

Strokes: 100, 150, 200, 250, 300, 350, 400, 450, 500, 550, 600, 650

Force: 150 -2500 N

Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number WM-GVA-28
Product Name Stainless Steel Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Model G 04-12, Gas Spring - G-04-12 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.18 to 7.09 inch (30 to 180 mm)
Maximum Force (P1) 2.25 to 40.46 lbs (1.02 to 18.35 kg)
View Details
Quick Ship Gas Springs - Size 20/40 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 3.94 to 39.37 inch (100 to 1000 mm)
View Details
Industrial Gas Spring, Push Type - GS-10-V4A - ACE Controls Inc.
Specs
Dampening Method Gas
Features Valve
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Gas Springs & Dampers, Standard Gas Springs - GGN47-100-C - H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 6.18 inch (157 mm)
Extended Length 17.18 inch (436 mm)
View Details