Weforma Dämpfungstechnik GmbH Gas Springs WM-G-70

Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 30mm / Housing: ø 70mm Strokes: 100, 200, 300, 400, 500, 600, 700, 800 Force: 2000 -13000 N
Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 30mm / Housing: ø 70mm Strokes: 100, 200, 300, 400, 500, 600, 700, 800 Force: 2000 -13000 N

Suppliers

Company
Product
Description
Supplier Links
Gas Springs - WM-G-70 - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Gas Springs
WM-G-70
Gas Springs WM-G-70
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 30mm / Housing: ø 70mm Strokes: 100, 200, 300, 400, 500, 600, 700, 800 Force: 2000 -13000 N
  • High corrosion resistance
    • Housing: powder coated (WM-G 8: brass)
    • Piston rod: ceramic coated (WM-G 8 - 40)
    • Piston rod hard chrome-plated (WM-G 70)
  • Minimal friction coefficient to achieve the lowest extension forces
  • Integrated grease chamber and sliding bearing
  • Lower breakaway force
  • Installation position: any
  • Maintenance-free and ready for installation
  • Temperature: -20°C – +80°C, optional: -45°C – +200°C
  • Adjustable filling force (optional)
  • RoHS - conform Directive 2002/95/EC

Piston rod: Ø 30mm / Housing: Ø 70mm

Strokes: 100, 200, 300, 400, 500, 600, 700, 800

Force: 2000 -13000 N

Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number WM-G-70
Product Name Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Quick Ship Gas Springs - Size 8/19 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 1.97 to 11.81 inch (50 to 300 mm)
View Details
Model Z 10-28, Tension Gas Spring - Z-10-28 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 2.36 to 23.62 inch (60 to 600 mm)
Rod Diameter 0.3937 inch (10 mm)
View Details
10x22 LIFT-O-Mat® Gas Springs - 1439EU - Jilson Group (The)
Specs
Dampening Method Gas
View Details
Izmac Buffer Self Compensating, Gas Type - IBSG 140-300 - IZMAC Co., Ltd.
Specs
Dampening Method Gas
Features Self Compensating
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details