Weforma Dämpfungstechnik GmbH Gas Springs WM-G-10

Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 3mm / Housing: ø 10mm Strokes: 20, 30, 40, 50, 60, 80 Force: 10 - 100 N
Description
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 3mm / Housing: ø 10mm Strokes: 20, 30, 40, 50, 60, 80 Force: 10 - 100 N

Suppliers

Company
Product
Description
Supplier Links
Gas Springs - WM-G-10 - Weforma Dämpfungstechnik GmbH
Stolberg, Germany
Gas Springs
WM-G-10
Gas Springs WM-G-10
High corrosion resistance Housing: powder coated (WM-G 8: brass) Piston rod: ceramic coated (WM-G 8 - 40) Piston rod hard chrome-plated (WM-G 70) Minimal friction coefficient to achieve the lowest extension forces Integrated grease chamber and sliding bearing Lower breakaway force Installation position: any Maintenance-free and ready for installation Temperature: -20°C – +80°C, optional: -45°C – +200°C Adjustable filling force (optional) RoHS - conform Directive 2002/95/EC Piston rod: ø 3mm / Housing: ø 10mm Strokes: 20, 30, 40, 50, 60, 80 Force: 10 - 100 N
  • High corrosion resistance
    • Housing: powder coated (WM-G 8: brass)
    • Piston rod: ceramic coated (WM-G 8 - 40)
    • Piston rod hard chrome-plated (WM-G 70)
  • Minimal friction coefficient to achieve the lowest extension forces
  • Integrated grease chamber and sliding bearing
  • Lower breakaway force
  • Installation position: any
  • Maintenance-free and ready for installation
  • Temperature: -20°C – +80°C, optional: -45°C – +200°C
  • Adjustable filling force (optional)
  • RoHS - conform Directive 2002/95/EC

Piston rod: Ø 3mm / Housing: Ø 10mm

Strokes: 20, 30, 40, 50, 60, 80

Force: 10 - 100 N

Supplier's Site

Technical Specifications

  Weforma Dämpfungstechnik GmbH
Product Category Gas Springs
Product Number WM-G-10
Product Name Gas Springs
Dampening Method Gas
Unlock Full Specs
to access all available technical data

Similar Products

Model G 14-28, Gas Spring - G-14-28 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.97 to 23.62 inch (50 to 600 mm)
Maximum Force (P1) 33.72 to 562 lbs (15.29 to 255 kg)
View Details
Quick Ship Gas Springs - Size 20/40 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 3.94 to 39.37 inch (100 to 1000 mm)
View Details
Gas Springs - 1131 - Polar Hardware Manufacturing Co., Inc.
Polar Hardware Manufacturing Co., Inc.
Specs
Dampening Method Gas
Stroke 9.84 inch (250 mm)
Compressed Length 13.19 inch (335 mm)
View Details
Gas Springs - WM-G-12 - Weforma Dämpfungstechnik GmbH
Weforma Dämpfungstechnik GmbH
Specs
Dampening Method Gas
View Details